Status: | Unknown |
---|---|
Series: | SiA910EDJ |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
52,848
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
60,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
56,992
in stock
|
Buy Now | |
element14
from US$0.23
|
52,848
in stock
|
Buy Now | |
Rutronik
from US$0.22
|
12,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.19
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Datasheet |
---|
SiA910EDJ |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
Application Note 826 |
Packaging Information |
---|
Reel Information |
Device Orientation |
Tape Information |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
N-CH DUAL 12V PPAK SC-70-6 | TTI Europe |
Dual Mosfet, Dual N Channel, 4.5 A, 12 V, 0.023 Ohm, 4.5 V, 400 Mv Rohs Compliant: Yes |Vishay SIA910EDJ-T1-GE3 | Newark Electronics |
MOSFET, DUAL N CH, 12V, 4.5A, POWERPAK | element14 |
Dual N-CH 12V 4,5A PPAK SC70-6 | Rutronik |
Transistor MOSFET Array Dual N-CH 12V 4.5A 6-Pin PowerPAK SC-70 T/R | Avnet Asia |
Dual N-Channel 12 V 28 mOhm SMT TrenchFET Power Mosfet - PowerPAK SC-70-6L | Future Electronics |
12V 4.5A/4.5A N-CH DUAL MOSFET | Siliconix / Vishay SIA910EDJ-T1-GE3 | RS Americas |
Where can I find additional details, specifications and documents for a SIA910EDJ-T1-GE3?
Additional datasheets, footprints and schematics for SIA910EDJ-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SIA910EDJ-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIA910EDJ-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIA910EDJ-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIA910EDJ-T1-GE3 fall under?
The SIA910EDJ-T1-GE3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SIA910EDJ-T1-GE3 when available in the Dual MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIA910EDJ-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIA910EDJ-T1-GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SIA910EDJ-T1-GE3 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for SIA910EDJ-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIA910EDJ-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIA910EDJ-T1-GE3?
You can fill out our help required form which you can use to request a quote for SIA910EDJ-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.