Status: | Unknown |
---|---|
Series: | SiA468DJ |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
No stock
|
Buy Now | |
Rutronik
from US$0.28
|
-
|
Buy Now | |
Newark Electronics
from US$0.19
|
-
|
Buy Now | |
Future Electronics
from US$0.29
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
Avnet Asia
from US$0.30
|
-
|
Buy Now | |
TTI Europe
from US$0.24
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Datasheet |
---|
SiA468DJ |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
Application Note 826 |
Packaging Information |
---|
Reel Information |
Device Orientation |
Tape Information |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Silicon Technology Reliability |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
N-CH 30V 37,8A 7mOhm PPAK SC-70 | Rutronik |
N-Channel 30-V (D-S) Mosfet |Vishay SIA468DJ-T1-GE3 | Newark Electronics |
Trans MOSFET N-CH 30V 37.8A 6-Pin PowerPAK SC-70 EP T/R | Future Electronics |
MOSFET N-Channel 30V 37.8A 7-Pin PowerPAK SC-70 T/R | Avnet America |
N-CH SINGLE 30V PPAK SC-70 | TTI Europe |
MOSFET, N-CH, 30V, 16.1A, POWERPAK SC-70 | Farnell |
Where can I find additional details, specifications and documents for a SIA468DJ-T1-GE3?
Additional datasheets, footprints and schematics for SIA468DJ-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SIA468DJ-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIA468DJ-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIA468DJ-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIA468DJ-T1-GE3 fall under?
The SIA468DJ-T1-GE3 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to SIA468DJ-T1-GE3 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIA468DJ-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIA468DJ-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIA468DJ-T1-GE3 have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for SIA468DJ-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIA468DJ-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIA468DJ-T1-GE3?
You can fill out our help required form which you can use to request a quote for SIA468DJ-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.