Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
No stock
|
Buy Now | |
Rutronik
from US$0.19
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
-
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
element14
from US$0.25
|
-
|
Buy Now | |
TTI Europe
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 7.7A |
Drain Source Voltage Vds | 150V |
On Resistance Rds(on) | 0.145ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.5V |
N-CH 150V 7,7A 177mOhm PPAK | Rutronik |
Mosfet, N Channel, 150V, 7.7A, Powerpak Sc70 | Newark Electronics |
N-Channel 150 V 177 mOhm 19 W ThunderFET Mosfet PowerPAK-SC-70-6L | Future Electronics |
Trans MOSFET N-CH 150V 3.3A 6-Pin SC-70 T/R | Avnet America |
MOSFET, N CHANNEL, 150V, 7.7A, POWERPAK | element14 |
N-CH SINGLE 150V PPAKSC-70-6L | TTI Europe |
MOSFET, N-CH, 150V, 7.7A, POWERPAK SC70 | Farnell |
Where can I find additional details, specifications and documents for a SIA446DJ-T1-GE3?
Additional datasheets, footprints and schematics for SIA446DJ-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SIA446DJ-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIA446DJ-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIA446DJ-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIA446DJ-T1-GE3 fall under?
The SIA446DJ-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SIA446DJ-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIA446DJ-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIA446DJ-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIA446DJ-T1-GE3 have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for SIA446DJ-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIA446DJ-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIA446DJ-T1-GE3?
You can fill out our help required form which you can use to request a quote for SIA446DJ-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.