Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
2,960
in stock
|
Buy Now | |
element14
from US$0.35
|
130,547
in stock
|
Buy Now | |
Farnell
from US$0.27
|
130,547
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.27
|
-
|
Buy Now | |
Newark Electronics
from US$0.53
|
-
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
TTI Europe
from US$0.22
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -29.7A |
Drain Source Voltage Vds | -20V |
On Resistance Rds(on) | 0.012ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -400mV |
Power Dissipation Pd | 19W |
Transistor Case Style | PowerPAK SC70 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Operating Temperature Min | -50°C |
MOSFET, P-CH, 20V, 29.7A, POWERPAKSC70-6 | element14 |
Trans MOSFET P-CH 20V 12.6A 6-Pin PowerPAK SC-70 T/R | Avnet America |
Single P-Ch PPAK SC70 1G 20V 14.5mohm @ | RS |
P-CHAN.FET 29,7A 20V PP-SC70-6 | Rutronik |
Mosfet Transistor, P Channel, -29.7 A, -20 V, 0.012 Ohm, -4.5 V, -400 Mv Rohs Compliant: Yes |Vishay SIA437DJ-T1-GE3 | Newark Electronics |
P-Channel 20V 29.7A 3.5W , 19W Surface Mount Mosfet | Future Electronics |
P-CH SINGLE -20V PPAK SC-70 | TTI Europe |
Where can I find additional details, specifications and documents for a SIA437DJ-T1-GE3?
Additional datasheets, footprints and schematics for SIA437DJ-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SIA437DJ-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIA437DJ-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIA437DJ-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIA437DJ-T1-GE3 fall under?
The SIA437DJ-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SIA437DJ-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIA437DJ-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIA437DJ-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIA437DJ-T1-GE3 have stock available?
Authorised distributors including element14, Farnell, Avnet America, RS and Rutronik have stock available or on a lead time for SIA437DJ-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIA437DJ-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIA437DJ-T1-GE3?
You can fill out our help required form which you can use to request a quote for SIA437DJ-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.