Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.19
|
No stock
|
Buy Now | |
TTI Europe
from US$0.20
|
85,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
18,654
in stock
|
Buy Now | |
element14
from US$0.26
|
18,568
in stock
|
Buy Now | |
Farnell
from US$0.27
|
18,568
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
12,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
3,134
in stock
|
Buy Now | |
Schukat Electronic
from US$0.24
|
2,650
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
2,004
in stock
|
Buy Now | |
Micros
from US$0.27
|
1,163
in stock
|
Buy Now | |
RS
from US$0.36
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Transistor Polarity | Dual P Channel |
---|---|
Continuous Drain Current Id | -4A |
Drain Source Voltage Vds | -20V |
On Resistance Rds(on) | 0.048ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -1.4V |
Power Dissipation Pd | 3.1W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Continuous Drain Current Id P Channel | -4A |
Current Id Max | -4A |
Drain Source Voltage Vds P Channel | -20V |
Module Configuration | Dual |
On Resistance Rds(on) P Channel | 0.058ohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Voltage Vgs Max | 12V |
P-CH DUAL -20V SO-8 | TTI Europe |
Dual P-Channel 20 V 0.058 Ohm Surface Mount TrenchFET Power Mosfet - SOIC-8 | Future Electronics |
Mosfet, P-Ch, 20V, 4A, Soic | Newark Electronics |
MOSFET, PP-CH, 20V, 4A, SO8 | element14 |
Trans MOSFET Array Dual P-CH 20V 4A 8-Pin SOIC N T/R | Avnet America |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
2xP-Ch 20V 4A 2,0W 0,058R SO8 | Schukat Electronic |
Transistor 2xP-Channel MOSFET | Micros |
MOSFET P-Channel 20V 4A SOIC8 | RS |
MOSFET, Dual P-CH, Vds 20V, Vgs +/- 20V, Rds(on) 48mohm, Id 4A, SO8, Pd 3.1W | Siliconix / Vishay SI9933CDY-T1-GE3 | RS Americas |
Where can I find additional details, specifications and documents for a SI9933CDY-T1-GE3?
Additional datasheets, footprints and schematics for SI9933CDY-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI9933CDY-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI9933CDY-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI9933CDY-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI9933CDY-T1-GE3 fall under?
The SI9933CDY-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI9933CDY-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI9933CDY-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI9933CDY-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI9933CDY-T1-GE3 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for SI9933CDY-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI9933CDY-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI9933CDY-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI9933CDY-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.