Status: | Unknown |
---|---|
Series: | Si9435BDY |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.44
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
20,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
2,780
in stock
|
Buy Now | |
element14
from US$0.36
|
1,765
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
14
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.53
|
-
|
Buy Now | |
TTI Europe
from US$0.26
|
-
|
Buy Now | |
Farnell
from US$0.63
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Application Notes |
---|
Application Note AN808 |
Datasheet |
---|
Si9435BDY |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
PAD Pattern |
Packaging Information |
---|
Reel Information |
PACK-0007-6 |
Tape Information |
Package Drawings |
---|
5498 |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
P-Channel 30-V (D-S) Mosfet Rohs Compliant: No |Vishay SI9435BDY-T1-E3 | Newark Electronics |
Trans MOSFET P-CH 30V 4.1A 8-Pin SOIC N T/R | Avnet America |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
P CHANNEL MOSFET | element14 |
Single P-Channel 30 V 0.042 Ohms Surface Mount Power Mosfet - SOIC-8 | Future Electronics |
P-CHANNEL 30-V (D-S) MOSFET | Siliconix / Vishay SI9435BDY-T1-E3 | RS Americas |
P-CH SINGLE -30V SO-8 | TTI Europe |
Where can I find additional details, specifications and documents for a SI9435BDY-T1-E3?
Additional datasheets, footprints and schematics for SI9435BDY-T1-E3 are listed on our Part Details page. You can also find images and similar parts to SI9435BDY-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI9435BDY-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI9435BDY-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI9435BDY-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI9435BDY-T1-E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SI9435BDY-T1-E3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Transfer Multisort Elektronik, element14 and Chip One Stop have stock available or on a lead time for SI9435BDY-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI9435BDY-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of SI9435BDY-T1-E3?
You can fill out our help required form which you can use to request a quote for SI9435BDY-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.