SI9433BDY-T1-E3 Transistors by Vishay Intertechnology

P-Channel 20-V (D-S) MOSFET

Status: Unknown
Series: Si9433BDY
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.32

Distributor Stock
Logo for Farnell
Farnell
from US$0.83
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.40
22,500
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.40
10,000
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.63
1,344
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
27,500
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.32
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.77
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.40
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.95
-
Buy Now
Logo for element14
element14
from US$0.50
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Environmental Information

RoHS-Compliant Yes
Lead (Pb)-Free Totally Lead Free
MSL Designation Floor Life-Unlimited
Device Termination Plating Finish Sn
Halogen-Free Yes
GREEN No

Alternative Descriptions

P-CH SINGLE -20V SO-8 | TTI Europe
Single P-Channel 20 V 0.04 Ohms Surface Mount Power Mosfet - SOIC-8 | Future Electronics
Transistor: P-MOSFET | Transfer Multisort Elektronik
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R | EBV Elektronik
P-CH 20V 6,2A 30mOhm at 4,5V SOIC8 | Rutronik
P Channel Mosfet | Newark Electronics
P-CHANNEL 20-V (D-S) MOSFET | Siliconix / Vishay SI9433BDY-T1-E3 | RS Americas
P CH MOSFET | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SI9433BDY-T1-E3?

Additional datasheets, footprints and schematics for SI9433BDY-T1-E3 are listed on our Part Details page. You can also find images and similar parts to SI9433BDY-T1-E3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SI9433BDY-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI9433BDY-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SI9433BDY-T1-E3 fall under?

The SI9433BDY-T1-E3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.

Can I view similar or alternative parts?

You can view similar parts to SI9433BDY-T1-E3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SI9433BDY-T1-E3 you can contact the distributor directly for product support, shipping queries etc.

Is the SI9433BDY-T1-E3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.

Which authorised distributors for SI9433BDY-T1-E3 have stock available?

Authorised distributors including TTI Europe, Future Electronics, Transfer Multisort Elektronik, EBV Elektronik and Rutronik have stock available or on a lead time for SI9433BDY-T1-E3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SI9433BDY-T1-E3 often in real-time on the comparison pages.

What if I can't find stock of SI9433BDY-T1-E3?

You can fill out our help required form which you can use to request a quote for SI9433BDY-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay