Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | CAN |
---|---|
No. of TX Buffers | 1 |
No. of RX Buffers | 1 |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Interface Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jun-2015) |
Base Number | 9200 |
Control Interface | CAN |
IC Function | CAN Bus Driver & Receiver |
IC Generic Number | 9200 |
Logic Function Number | 9200 |
No. of I/O's | 2I/O's |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 75mA |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Surface Mount Device |
CAN 1Mbps 5V Automotive SOIC N | Siliconix / Vishay SI9200EY | RS Americas |
CAN BUS INTERFACE, SMD, 9200, SOIC8 | element14 |
Can Transceiver, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a SI9200EY?
Additional datasheets, footprints and schematics for SI9200EY are listed on our Part Details page. You can also find images and similar parts to SI9200EY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI9200EY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI9200EY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI9200EY fall under?
The SI9200EY is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SI9200EY when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI9200EY you can contact the distributor directly for product support, shipping queries etc.
Is the SI9200EY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI9200EY have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for SI9200EY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI9200EY often in real-time on the comparison pages.
What if I can't find stock of SI9200EY?
You can fill out our help required form which you can use to request a quote for SI9200EY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.