No distributors results available
View Full Pricing & Stock ComparisonNo. of Pins | 20 |
---|---|
Operating Temperature Range | -40°C to +85°C |
SVHC | No SVHC (20-Jun-2011) |
Base Number | 9122 |
Device Type | Half Bridge |
Driver Case Style | TSSOP |
IC Generic Number | 9122 |
Logic Function Number | 9122 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Output Current + Max | 2.5mA |
Output Voltage Max | 3.3V |
Package / Case | TSSOP |
Termination Type | SMD |
Where can I find additional details, specifications and documents for a SI9122DQ-T1-E3?
Additional datasheets, footprints and schematics for SI9122DQ-T1-E3 are listed on our Part Details page. You can also find images and similar parts to SI9122DQ-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI9122DQ-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI9122DQ-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI9122DQ-T1-E3 fall under?
The SI9122DQ-T1-E3 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to SI9122DQ-T1-E3 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI9122DQ-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI9122DQ-T1-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI9122DQ-T1-E3 have stock available?
There is no stock from authorised distributors for SI9122DQ-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI9122DQ-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of SI9122DQ-T1-E3?
You can fill out our help required form which you can use to request a quote for SI9122DQ-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.