Status: | Unknown |
---|---|
Series: | Si8424CDB |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.26 |
20,079
|
Buy Now | |
TTI Europe | US$0.19 |
21,000
|
Buy Now | |
Newark Electronics | US$0.41 |
20,079
|
Buy Now | |
element14 | US$0.26 |
20,079
|
Buy Now | |
Future Electronics | US$0.19 |
9,000
|
Buy Now | |
RS | US$0.25 |
3,000
|
Buy Now | |
Rutronik | US$0.33 |
-
|
Buy Now | |
Avnet America | US$0.17 |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now |
Datasheet |
---|
Si8424CDB |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
PAD Pattern |
Packaging Information |
---|
Reel Information |
Tape Information |
PACK-0023-1 |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | SnAgCu > 1.5% Silver |
Halogen-Free | Yes |
GREEN | No |
N-CH SINGLE 8V MICROFOOT | TTI Europe |
MOSFET, N-CH, 8V, 10A, MICRO FOOT | Farnell |
Mosfet, N-Ch, 8V, 10A, Micro Foot | Newark Electronics |
Single N-Channel 8 V 20 mOhm 25 nC Surface Mount Power Mosfet - MICRO FOOT | Future Electronics |
N-Ch Micro Foot Mosfet | RS |
N-CH 8V 10A 20mOhm MICROFOOT | Rutronik |
Trans MOSFET N-CH 8V 10A 4-Pin Micro Foot T/R | Avnet America |
Where can I find additional details, specifications and documents for a SI8424CDB-T1-E1?
Additional datasheets, footprints and schematics for SI8424CDB-T1-E1 are listed on our Part Details page. You can also find images and similar parts to SI8424CDB-T1-E1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI8424CDB-T1-E1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI8424CDB-T1-E1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI8424CDB-T1-E1 you can contact the distributor directly for product support, shipping queries etc.
Is the SI8424CDB-T1-E1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SI8424CDB-T1-E1 have stock available?
Authorised distributors including TTI Europe, Farnell, Newark Electronics, element14 and Future Electronics have stock available or on a lead time for SI8424CDB-T1-E1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI8424CDB-T1-E1 often in real-time on the comparison pages.
What if I can't find stock of SI8424CDB-T1-E1?
You can fill out our help required form which you can use to request a quote for SI8424CDB-T1-E1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.