Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | N Channel |
---|---|
Drain Source Voltage Vds | 20V |
Continuous Drain Current Id | 5.7A |
On Resistance Rds(on) | 0.03ohm |
Transistor Mounting | Surface Mount |
Rds(on) Test Voltage Vgs | 4.5V |
RoHS Compliant | Yes |
Mosfet, N-Ch, 20V, 5.7A, Trenchfet-4 | Newark Electronics |
20V 5.7A 0.037 Ohm N-ch MICRO FOOT | Future Electronics |
Trans MOSFET N-CH 20V 5.7A 4-Pin Micro Foot T/R | Avnet America |
N-CH SINGLE 20V MICROFOOT | TTI Europe |
Where can I find additional details, specifications and documents for a SI8410DB-T2-E1?
Additional datasheets, footprints and schematics for SI8410DB-T2-E1 are listed on our Part Details page. You can also find images and similar parts to SI8410DB-T2-E1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI8410DB-T2-E1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI8410DB-T2-E1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI8410DB-T2-E1 fall under?
The SI8410DB-T2-E1 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI8410DB-T2-E1 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI8410DB-T2-E1 you can contact the distributor directly for product support, shipping queries etc.
Is the SI8410DB-T2-E1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SI8410DB-T2-E1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for SI8410DB-T2-E1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI8410DB-T2-E1 often in real-time on the comparison pages.
What if I can't find stock of SI8410DB-T2-E1?
You can fill out our help required form which you can use to request a quote for SI8410DB-T2-E1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.