Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
No stock
|
Buy Now | |
Avnet Asia
from US$0.31
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
element14
from US$0.24
|
-
|
Buy Now | |
TTI Europe
from US$0.21
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 16A |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 0.026ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 400mV |
Power Dissipation Pd | 13W |
Transistor Case Style | MICRO FOOT |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Trans MOSFET N-CH 20V 7.8A 6-Pin Micro Foot T/R | Avnet Asia |
Si8406DB Series 20 V 0.033 Ohm SMT N-Channel MOSFET - MICRO FOOT | Future Electronics |
Mosfet Transistor, N Channel, 16 A, 20 V, 0.026 Ohm, 4.5 V, 400 Mv Rohs Compliant: Yes |Vishay SI8406DB-T2-E1 | Newark Electronics |
MOSFET N-CH, 20V, MICROFOOT | element14 |
N-CH SINGLE 20V MICROFOOT | TTI Europe |
Where can I find additional details, specifications and documents for a SI8406DB-T2-E1?
Additional datasheets, footprints and schematics for SI8406DB-T2-E1 are listed on our Part Details page. You can also find images and similar parts to SI8406DB-T2-E1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI8406DB-T2-E1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI8406DB-T2-E1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI8406DB-T2-E1 fall under?
The SI8406DB-T2-E1 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI8406DB-T2-E1 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI8406DB-T2-E1 you can contact the distributor directly for product support, shipping queries etc.
Is the SI8406DB-T2-E1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI8406DB-T2-E1 have stock available?
Authorised distributors including Avnet Asia, Future Electronics, Newark Electronics, Avnet America and element14 have stock available or on a lead time for SI8406DB-T2-E1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI8406DB-T2-E1 often in real-time on the comparison pages.
What if I can't find stock of SI8406DB-T2-E1?
You can fill out our help required form which you can use to request a quote for SI8406DB-T2-E1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.