Prices starting from US$0.68
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.70 |
2,940
|
Buy Now | |
Future Electronics | US$0.68 |
9,000
|
Buy Now | |
Avnet Asia | US$1.66 |
3,000
|
Buy Now | |
Newark Electronics | US$1.15 |
2,940
|
Buy Now | |
element14 | US$0.80 |
2,940
|
Buy Now | |
Rutronik | US$0.78 |
-
|
Buy Now | |
Avnet America | US$0.71 |
-
|
Buy Now | |
TTI Europe | US$0.68 |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Drain Source Voltage Vds | 20V |
Continuous Drain Current Id | 7.4A |
On Resistance Rds(on) | 0.066ohm |
Transistor Mounting | Surface Mount |
Rds(on) Test Voltage Vgs | 1.8V |
RoHS Compliant | Yes |
Dual P-Channel 20 V 37 mOhm SMT TrenchFET Power Mosfet - PowerPAK 1212-8 | Future Electronics |
Transistor MOSFET Array Dual P-CH 20V 5A 8-Pin PowerPAK 1212 T/R | Avnet Asia |
Mosfet, Dual/P-Ch/20V/7.4A/Powerpak 1212 Rohs Compliant: Yes |Vishay SI7913DN-T1-GE3 | Newark Electronics |
MOSFET, DUAL/P-CH/20V/7.4A/POWERPAK 1212 | element14 |
DUAL P-CH 20V 7,4A PPAK1212-8 | Rutronik |
P-CH DUAL -20V PPAK 1212-8 | TTI Europe |
Where can I find additional details, specifications and documents for a SI7913DN-T1-GE3?
Additional datasheets, footprints and schematics for SI7913DN-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI7913DN-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI7913DN-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI7913DN-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI7913DN-T1-GE3 fall under?
The SI7913DN-T1-GE3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI7913DN-T1-GE3 when available in the Dual MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI7913DN-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI7913DN-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI7913DN-T1-GE3 have stock available?
Authorised distributors including Future Electronics, Avnet Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for SI7913DN-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI7913DN-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI7913DN-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI7913DN-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.