Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.96
|
2,750
in stock
|
Buy Now | |
TTI Europe
from US$0.72
|
9,000
in stock
|
Buy Now | |
Future Electronics
from US$0.79
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.02
|
-
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
RS Americas
from US$1.16
|
-
|
Buy Now | |
element14
from US$0.83
|
-
|
Buy Now | |
Farnell
from US$0.81
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 3A |
Drain Source Voltage Vds | 150V |
On Resistance Rds(on) | 0.068ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 1.9W |
Transistor Case Style | PowerPAK SO |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
N-CH SINGLE 150V PPAK SO-8 | TTI Europe |
Single N-Channel 150 V 0.085 Ohms Surface Mount Power Mosfet - PowerPAK-SO-8 | Future Electronics |
Pb- Free N-Ch PowerPAK SO-8 BWL 150V 65 | RS |
Channel Type:N Channel | Newark Electronics |
Trans MOSFET N-CH 150V 3A 8-Pin PowerPAK SO T/R | Avnet America |
SI7898DP-T1-E3 N-channel MOSFET Transistor, 3 A, 150 V, 8-Pin SOIC | Siliconix / Vishay SI7898DP-T1-E3 | RS Americas |
MOSFET, N-CH, 150V, 3A, POWERPAK SO-8 | Farnell |
Where can I find additional details, specifications and documents for a SI7898DP-T1-E3?
Additional datasheets, footprints and schematics for SI7898DP-T1-E3 are listed on our Part Details page. You can also find images and similar parts to SI7898DP-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI7898DP-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI7898DP-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI7898DP-T1-E3 fall under?
The SI7898DP-T1-E3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI7898DP-T1-E3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI7898DP-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI7898DP-T1-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI7898DP-T1-E3 have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS, Newark Electronics and Avnet America have stock available or on a lead time for SI7898DP-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI7898DP-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of SI7898DP-T1-E3?
You can fill out our help required form which you can use to request a quote for SI7898DP-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.