Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.72
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 58A |
Drain Source Voltage Vds | 40V |
On Resistance Rds(on) | 0.0062ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 46W |
Transistor Case Style | PowerPAK SO |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
N-Channel 40 V 0.0075 Ohm 46 W Surface Mount Power Mosfet - PowerPAK-SO-8 | Future Electronics |
N-CH SINGLE 40V PPAK SO-8 | TTI Europe |
N Channel Mosfet, 40V, 58A, Soic | Newark Electronics |
Trans MOSFET N-CH 40V 18.5A 8-Pin PowerPAK SO T/R | Avnet America |
N CHANNEL MOSFET, 40V, 58A, SOIC | element14 |
Where can I find additional details, specifications and documents for a SI7884BDP-T1-GE3?
Additional datasheets, footprints and schematics for SI7884BDP-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI7884BDP-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI7884BDP-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI7884BDP-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI7884BDP-T1-GE3 fall under?
The SI7884BDP-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI7884BDP-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI7884BDP-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI7884BDP-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI7884BDP-T1-GE3 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, Avnet America and element14 have stock available or on a lead time for SI7884BDP-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI7884BDP-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI7884BDP-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI7884BDP-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.