Status: | Unknown |
---|---|
Series: | Si7850DP |
RoHS: | Compliant |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.89
|
8,546
in stock
|
Buy Now | |
TTI Europe
from US$0.75
|
18,000
in stock
|
Buy Now | |
Future Electronics
from US$0.78
|
9,000
in stock
|
Buy Now | |
element14
from US$1.03
|
8,546
in stock
|
Buy Now | |
Avnet America
from US$0.79
|
6,000
in stock
|
Buy Now | |
Rutronik
from US$0.65
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.03
|
3,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.76
|
2,775
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
30
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
TrenchFET® power MOSFETs |
New low thermal resistance PowerPAK® package with low 1.07 mm profile |
PWM optimized for fast switching |
Datasheet |
---|
Si7850DP |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
PAD Pattern |
Application Note AN821 |
Packaging Information |
---|
Reel Information |
Device Orientation |
Tape Information |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
N-CH SINGLE 60V PPAK SO-8 | TTI Europe |
Single N-Channel 60 V 0.022 Ohm SMT TrenchFET Power Mosfet - PowerPAK SO-8 | Future Electronics |
MOSFET, N-CH, 60V, 6.2A, POWERPAK SO | element14 |
Trans MOSFET N-CH 60V 6.2A 8-Pin PowerPAK SO T/R | Avnet America |
N-CH 60V 10,3A 18mOhm PPAK SO-8 | Rutronik |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-Ch 60V 10,3A 4,5W 0,022R PowerPakSO8 | Schukat Electronic |
Mosfet, N-Ch, 60V, 6.2A, Powerpak So | Newark Electronics |
Where can I find additional details, specifications and documents for a SI7850DP-T1-GE3?
Additional datasheets, footprints and schematics for SI7850DP-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI7850DP-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI7850DP-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI7850DP-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI7850DP-T1-GE3 fall under?
The SI7850DP-T1-GE3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI7850DP-T1-GE3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI7850DP-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI7850DP-T1-GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SI7850DP-T1-GE3 have stock available?
Authorised distributors including TTI Europe, Future Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SI7850DP-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI7850DP-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI7850DP-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI7850DP-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.