SI7790DP-T1-GE3 Semiconductors - Discretes by Vishay Intertechnology

MOSFET N-CH 40V 50A POWERPAK SO-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.34

Distributor Stock
Logo for Farnell
Farnell
from US$1.34
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 50A
Drain Source Voltage Vds 40V
On Resistance Rds(on) 0.0036ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 2.5V
Power Dissipation Pd 69W
Transistor Case Style PowerPAK SO
No. of Pins 8Pins
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
MSL -

Alternative Descriptions

MOSFET, N CH, 40V, 50A, POWERPAK SO | Farnell
Mosfet, N Channel, 40V, 50A, Powerpak So-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SI7790DP-T1-GE3?

Additional datasheets, footprints and schematics for SI7790DP-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI7790DP-T1-GE3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SI7790DP-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI7790DP-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SI7790DP-T1-GE3 fall under?

The SI7790DP-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to SI7790DP-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SI7790DP-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.

Is the SI7790DP-T1-GE3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SI7790DP-T1-GE3 have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for SI7790DP-T1-GE3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SI7790DP-T1-GE3 often in real-time on the comparison pages.

What if I can't find stock of SI7790DP-T1-GE3?

You can fill out our help required form which you can use to request a quote for SI7790DP-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay