Status: | Active |
---|---|
Series: | SI7661 |
RoHS: | Unknown |
Topology | InverterUnregulated |
---|---|
VIN (V) (min) | 4.5 |
VIN (V) (max) | 20 |
IOUT (A) (typ) | 0.02 |
Unadj. VOUT (V) | +2xVIN-VIN |
Adj. VOUT (V) (max) | -2.5 |
IQ (mA) (max) | 0.6 |
Switching Frequency (kHz) | 10 |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.39 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 20V |
DC / DC Converter IC Case | NSOIC |
No. of Pins | 8Pins |
Output Current | 20mA |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -20V |
Adjustable Output Voltage Max | -4.5V |
Topology | Doubler Inverting |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Output Voltage Max | -4.5V |
Output Voltage Min | -20V |
CHARGE PUMP, DOUBLER/INV, NSOIC-8 | Farnell |
Charge Pump, Doubler/Inv, Nsoic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a SI7661ESA+ ?
Additional datasheets, footprints and schematics for SI7661ESA+ are listed on our Part Details page. You can also find images and similar parts to SI7661ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI7661ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI7661ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI7661ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the SI7661ESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI7661ESA+ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SI7661ESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI7661ESA+ often in real-time on the comparison pages.
What if I can't find stock of SI7661ESA+ ?
You can fill out our help required form which you can use to request a quote for SI7661ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.