Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
801
in stock
|
Buy Now | |
element14
from US$0.36
|
1
in stock
|
Buy Now | |
Rutronik
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
Avnet Asia
from US$0.57
|
-
|
Buy Now | |
TTI Europe
from US$0.32
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -40A |
Drain Source Voltage Vds | -20V |
On Resistance Rds(on) | 0.003ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | - |
Power Dissipation Pd | 57W |
Transistor Case Style | PowerPAK 1212 |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Operating Temperature Min | -50°C |
MOSFET -20V .0036ohm@-10V -40A P-Ch T-FET | Future Electronics |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Mosfet Transistor, P Channel, -40 A, -20 V, 0.003 Ohm, -10 V Rohs Compliant: Yes |Vishay SI7655ADN-T1-GE3 | Newark Electronics |
MOSFET, P CH, -20V, -40A, POWERPAK1212-8 | element14 |
N-CH 20V 40A 3,6mOhm PowerPAK 1212-8S | Rutronik |
Trans MOSFET P-CH 20V 40A 8-Pin PowerPAK 1212 T/R | Avnet America |
P-CH SINGLE -20V PPAK 1212-8 | TTI Europe |
Where can I find additional details, specifications and documents for a SI7655ADN-T1-GE3?
Additional datasheets, footprints and schematics for SI7655ADN-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI7655ADN-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI7655ADN-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI7655ADN-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI7655ADN-T1-GE3 fall under?
The SI7655ADN-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI7655ADN-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI7655ADN-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI7655ADN-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI7655ADN-T1-GE3 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for SI7655ADN-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI7655ADN-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI7655ADN-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI7655ADN-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.