Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
No stock
|
Buy Now | |
Avnet America
from US$0.37
|
45,000
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
9,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
2,943
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
-
|
Buy Now | |
element14
from US$0.56
|
-
|
Buy Now | |
TTI Europe
from US$0.36
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -35A |
Drain Source Voltage Vds | -20V |
On Resistance Rds(on) | 0.0072ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -1V |
Power Dissipation Pd | 52.1W |
Transistor Case Style | PowerPAK 1212 |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Operating Temperature Min | -50°C |
Trans MOSFET P-CH 20V 17A 8-Pin PowerPAK 1212 T/R | Avnet America |
Channel Type:P Channel | Newark Electronics |
P-CH SINGLE -20V PPAK 1212-8 | TTI Europe |
MOSFET, P CH, -20V, -35A, POWERPAK 1212 | Farnell |
Where can I find additional details, specifications and documents for a SI7613DN-T1-GE3?
Additional datasheets, footprints and schematics for SI7613DN-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI7613DN-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI7613DN-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI7613DN-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI7613DN-T1-GE3 fall under?
The SI7613DN-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI7613DN-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI7613DN-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI7613DN-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI7613DN-T1-GE3 have stock available?
Authorised distributors including Avnet America, Future Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SI7613DN-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI7613DN-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI7613DN-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI7613DN-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.