Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.20
|
1,825
in stock
|
Buy Now | |
Future Electronics
from US$0.94
|
24,000
in stock
|
Buy Now | |
Avnet Asia
from US$1.97
|
3,000
in stock
|
Buy Now | |
element14
from US$1.27
|
1,825
in stock
|
Buy Now | |
Rutronik
from US$1.04
|
-
|
Buy Now | |
Newark Electronics
from US$1.79
|
-
|
Buy Now | |
Avnet America
from US$0.96
|
-
|
Buy Now | |
Schukat Electronic
from US$1.13
|
-
|
Buy Now | |
TTI Europe
from US$0.95
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 11A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.008ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 1.9W |
Transistor Case Style | PowerPAK SO |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Single N-Channel 60 V 9.6 mO 100 nC Surface Mount Power Mosfet - PowerPAK-SO-8 | Future Electronics |
Trans MOSFET N-CH 60V 11A 8-Pin PowerPAK SO T/R | Avnet Asia |
MOSFET, N-CH, 60V, 11A, POWERPAK SO-8 | element14 |
P-CH 60V 18A 8mOhm PPAK SO-8 | Rutronik |
N Channel Mosfet | Newark Electronics |
N-Ch 60V 18A 5,4W 0,0096R PowerPakSO8 | Schukat Electronic |
N-CH SINGLE 60V PPAK SO-8 | TTI Europe |
Where can I find additional details, specifications and documents for a SI7460DP-T1-GE3?
Additional datasheets, footprints and schematics for SI7460DP-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI7460DP-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI7460DP-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI7460DP-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI7460DP-T1-GE3 fall under?
The SI7460DP-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI7460DP-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI7460DP-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI7460DP-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI7460DP-T1-GE3 have stock available?
Authorised distributors including Future Electronics, Avnet Asia, element14, Farnell and Rutronik have stock available or on a lead time for SI7460DP-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI7460DP-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI7460DP-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI7460DP-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.