SI7456DDP-T1-GE3 Semiconductors - Discretes by Vishay Intertechnology

MOSFET N-CH 100V 27.8A PP SO-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.68

Distributor Stock
Logo for RS
RS
from US$1.06
17,435
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.93
7,210
in stock
Buy Now
Logo for element14
element14
from US$0.71
6,794
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.74
6,794
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.72
3,000
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.73
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.68
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.73
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.97
-
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.69
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 27.8A
Drain Source Voltage Vds 100V
On Resistance Rds(on) 0.017ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 1.5V
Power Dissipation Pd 35.7W
Transistor Case Style PowerPAK SO
No. of Pins 8Pins
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jun-2015)
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +150°C

Alternative Descriptions

MOSFET N-Ch 100V 10.4A PowerPAK SO8 | RS
Mosfet, N-Ch, 100V, 27.8A, Powerpak So | Newark Electronics
MOSFET, N-CH, 100V, 27.8A, PP SO-8 | element14
N-CH SINGLE 100V PPAK SO-8 | TTI Europe
N-CH 100V 27,8A 23mOhm PP SO8 | Rutronik
MOSFET N-CH 100V 27.8A PPAK SO-8 | Future Electronics
Trans MOSFET N-CH 100V 10.4A 8-Pin PowerPAK SO T/R | Avnet America
N-Ch 100V 27,8A 5,0W 0,023R PowerPakSO8 | Schukat Electronic


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SI7456DDP-T1-GE3?

Additional datasheets, footprints and schematics for SI7456DDP-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI7456DDP-T1-GE3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SI7456DDP-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI7456DDP-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SI7456DDP-T1-GE3 fall under?

The SI7456DDP-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to SI7456DDP-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SI7456DDP-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.

Is the SI7456DDP-T1-GE3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SI7456DDP-T1-GE3 have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for SI7456DDP-T1-GE3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SI7456DDP-T1-GE3 often in real-time on the comparison pages.

What if I can't find stock of SI7456DDP-T1-GE3?

You can fill out our help required form which you can use to request a quote for SI7456DDP-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay