Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.71
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 5A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.028ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 1.9W |
Transistor Case Style | PowerPAK SO |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Current Id Max | 7.8A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Voltage Vds Typ | 100V |
Voltage Vgs Max | 4V |
Voltage Vgs Rds on Measurement | 10V |
Single N-Channel 100 V 0.034 Ohms Surface Mount Power Mosfet - PowerPAK-SO-8 | Future Electronics |
Mosfet, N Channel, 100V, 5A, Powerpak So-8, Full Reel | Newark Electronics |
Trans MOSFET N-CH 100V 5A 8-Pin PowerPAK SO T/R | Avnet America |
MOSFET, Power, N-Ch, VDSS 100V, RDS(ON) 0.028Ohm, ID 5A, PowerPAK SO-8,PD 1.9W,-55C | Siliconix / Vishay SI7454DP-T1-E3 | RS Americas |
MOSFET, N CH, 100V, 5A, PPAKSO-8 | element14 |
Where can I find additional details, specifications and documents for a SI7454DP-T1-E3?
Additional datasheets, footprints and schematics for SI7454DP-T1-E3 are listed on our Part Details page. You can also find images and similar parts to SI7454DP-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI7454DP-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI7454DP-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI7454DP-T1-E3 fall under?
The SI7454DP-T1-E3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI7454DP-T1-E3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI7454DP-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI7454DP-T1-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI7454DP-T1-E3 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for SI7454DP-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI7454DP-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of SI7454DP-T1-E3?
You can fill out our help required form which you can use to request a quote for SI7454DP-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.