Status: | Unknown |
---|---|
Series: | Si7430DP |
RoHS: | Compliant |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.48
|
14,712
in stock
|
Buy Now | |
element14
from US$1.56
|
14,720
in stock
|
Buy Now | |
Newark Electronics
from US$2.16
|
14,712
in stock
|
Buy Now | |
Future Electronics
from US$1.17
|
-
|
Buy Now | |
Avnet America
from US$1.06
|
-
|
Buy Now | |
TTI Europe
from US$1.16
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Datasheet |
---|
Si7430DP |
General Information |
---|
General Information |
Pad Guidelines |
---|
PAD Pattern |
Application Note AN821 |
Packaging Information |
---|
Device Orientation |
Tape Information |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
MOSFET,N CH,DIODE,150V,26A,SO-8 PPAK | element14 |
Mosfet Transistor, N Channel, 26 A, 150 V, 0.036 Ohm, 10 V, 4.5 V Rohs Compliant: Yes |Vishay SI7430DP-T1-GE3 | Newark Electronics |
Single N-Channel 150 V 0.045 Ohm Surface Mount Power Mosfet - PowerPAK SO-8 | Future Electronics |
Trans MOSFET N-CH 150V 7.2A 8-Pin PowerPAK SO T/R | Avnet America |
N-CH SINGLE 150V PPAK SO-8 | TTI Europe |
Where can I find additional details, specifications and documents for a SI7430DP-T1-GE3?
Additional datasheets, footprints and schematics for SI7430DP-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI7430DP-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI7430DP-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI7430DP-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI7430DP-T1-GE3 fall under?
The SI7430DP-T1-GE3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI7430DP-T1-GE3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI7430DP-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI7430DP-T1-GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SI7430DP-T1-GE3 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and Avnet America have stock available or on a lead time for SI7430DP-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI7430DP-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI7430DP-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI7430DP-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.