Status: | Unknown |
---|---|
Series: | Si7423DN |
RoHS: | Compliant |
Prices starting from US$0.59
Datasheet |
---|
Si7423DN |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
AN822 |
Packaging Information |
---|
Reel Information |
Device Orientation |
Tape Information |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
P Channel Mosfet, -30V, 11.7A, Powerpak, Full Reel | Newark Electronics |
Single P-Channel 30 V 18 mOhms Surface Mount Power Mosfet - PowerPAK 1212-8 | Future Electronics |
Trans MOSFET P-CH 30V 7.4A 8-Pin PowerPAK 1212 T/R | Avnet America |
MOSFET, P CH, -30V, -7.4A, POWERPAK 1212 | Farnell |
Where can I find additional details, specifications and documents for a SI7423DN-T1-E3?
Additional datasheets, footprints and schematics for SI7423DN-T1-E3 are listed on our Part Details page. You can also find images and similar parts to SI7423DN-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI7423DN-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI7423DN-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI7423DN-T1-E3 fall under?
The SI7423DN-T1-E3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI7423DN-T1-E3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI7423DN-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI7423DN-T1-E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SI7423DN-T1-E3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SI7423DN-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI7423DN-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of SI7423DN-T1-E3?
You can fill out our help required form which you can use to request a quote for SI7423DN-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.