Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Drain Source Voltage Vds | 30V |
Continuous Drain Current Id | 19A |
On Resistance Rds(on) | 0.0058ohm |
Transistor Mounting | Surface Mount |
Rds(on) Test Voltage Vgs | 4.5V |
RoHS Compliant | Yes |
N Channel Mosfet, 30V, 19A, Soic | Newark Electronics |
Single N-Channel 30 V 0.007 Ohm SMT Fast Switching Mosfet - PowerPAK SO-8 | Future Electronics |
Trans MOSFET N-CH 30V 12A 8-Pin PowerPAK SO T/R | Avnet America |
Where can I find additional details, specifications and documents for a SI7386DP-T1-GE3?
Additional datasheets, footprints and schematics for SI7386DP-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI7386DP-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI7386DP-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI7386DP-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI7386DP-T1-GE3 fall under?
The SI7386DP-T1-GE3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI7386DP-T1-GE3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI7386DP-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI7386DP-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI7386DP-T1-GE3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SI7386DP-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI7386DP-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI7386DP-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI7386DP-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.