Status: | Unknown |
---|---|
Series: | Si7370DP |
RoHS: | Compliant |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.20
|
6,998
in stock
|
Buy Now | |
element14
from US$1.32
|
6,998
in stock
|
Buy Now | |
Future Electronics
from US$1.04
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.27
|
-
|
Buy Now | |
Avnet America
from US$1.18
|
-
|
Buy Now | |
RS Americas
from US$2.18
|
-
|
Buy Now | |
TTI Europe
from US$0.97
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
TrenchFET® power MOSFET |
New low thermal resistance PowerPAK® package with low 1.07 mm profile |
PWM optimized for fast switching |
Datasheet |
---|
Si7370DP |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
PAD Pattern |
Application Note AN821 |
Packaging Information |
---|
Reel Information |
Device Orientation |
Tape Information |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Package Reliability |
Silicon Technology Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Transistor Polarity:N Channel | element14 |
MOSFET, N, POWERPAK | Farnell |
Single N-Channel 60 V 0.011 Ohms Surface Mount Power Mosfet - PowerPAK SO-8 | Future Electronics |
Mosfet, N Channel, 60V, 9.6A, Powerpak So-8, Full Reel | Newark Electronics |
Trans MOSFET N-CH 60V 9.6A 8-Pin PowerPAK SO T/R | Avnet America |
MOSFET, Power, N-Ch, VDSS 60V, RDS(ON) 0.009Ohm, ID 9.6A, PowerPAK SO-8,PD 1.9W,-55C | Siliconix / Vishay SI7370DP-T1-E3 | RS Americas |
N-CH SINGLE 60V PPAK SO-8 | TTI Europe |
Where can I find additional details, specifications and documents for a SI7370DP-T1-E3?
Additional datasheets, footprints and schematics for SI7370DP-T1-E3 are listed on our Part Details page. You can also find images and similar parts to SI7370DP-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI7370DP-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI7370DP-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI7370DP-T1-E3 fall under?
The SI7370DP-T1-E3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI7370DP-T1-E3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI7370DP-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI7370DP-T1-E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SI7370DP-T1-E3 have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for SI7370DP-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI7370DP-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of SI7370DP-T1-E3?
You can fill out our help required form which you can use to request a quote for SI7370DP-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.