Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 30A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.0024ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 1V |
Single N-Channel 30 V 0.003 Ohms Surface Mount Power Mosfet - PowerPAK-SO-8 | Future Electronics |
Mosfet, N Ch, 30V, 30A, Powerpak So |Vishay SI7336ADP-T1-E3 | Newark Electronics |
Trans MOSFET N-CH 30V 18A 8-Pin PowerPAK SO T/R | Avnet America |
N-CHANNEL 30-V (D-S) MOSFET | Siliconix / Vishay SI7336ADP-T1-E3 | RS Americas |
MOSFET, N CH, 30V, 30A, POWERPAK SO | Farnell |
Where can I find additional details, specifications and documents for a SI7336ADP-T1-E3?
Additional datasheets, footprints and schematics for SI7336ADP-T1-E3 are listed on our Part Details page. You can also find images and similar parts to SI7336ADP-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI7336ADP-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI7336ADP-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI7336ADP-T1-E3 fall under?
The SI7336ADP-T1-E3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI7336ADP-T1-E3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI7336ADP-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI7336ADP-T1-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI7336ADP-T1-E3 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for SI7336ADP-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI7336ADP-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of SI7336ADP-T1-E3?
You can fill out our help required form which you can use to request a quote for SI7336ADP-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.