Status: | Unknown |
---|---|
Series: | Si7270DP |
RoHS: | Compliant |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.55
|
No stock
|
Buy Now |
Datasheet |
---|
Si7270DP |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
Application Note 826 |
Application Note AN821 |
Packaging Information |
---|
Reel Information |
Tape Information |
Device Orientation |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
MOSFET, NN CH, W/D DIO, 30V, PPK SO8 | Farnell |
Where can I find additional details, specifications and documents for a SI7270DP-T1-GE3?
Additional datasheets, footprints and schematics for SI7270DP-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI7270DP-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI7270DP-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI7270DP-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI7270DP-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI7270DP-T1-GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SI7270DP-T1-GE3 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SI7270DP-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI7270DP-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI7270DP-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI7270DP-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.