Status: | Unknown |
---|---|
Series: | TrenchFET Series |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.83
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.66
|
1,296
in stock
|
Buy Now | |
Chip One Stop
from US$1.52
|
1,296
in stock
|
Buy Now | |
Newark Electronics
from US$1.31
|
996
in stock
|
Buy Now | |
element14
from US$0.92
|
996
in stock
|
Buy Now | |
Farnell
from US$0.89
|
996
in stock
|
Buy Now | |
Future Electronics
from US$0.78
|
-
|
Buy Now | |
Avnet America
from US$1.10
|
-
|
Buy Now | |
TTI Europe
from US$0.86
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 14.4A |
Drain Source Voltage Vds | 250V |
On Resistance Rds(on) | 0.085ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 56.8W |
Transistor Case Style | PowerPAK SO |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | TrenchFET Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Power Field-Effect Transistor | Rapid Electronics |
Mosfet, N-Ch, 250V, 14.4A, Powerpak So | Newark Electronics |
MOSFET, N-CH, 250V, 14.4A, POWERPAK SO | element14 |
N-Channel 250-V (D-S) MOSFET PowerPAK SO | RS |
Single N-Channel 250 V 4.3 A 5 W Surface Mount Mosfet - POWERPAK-SO-8 | Future Electronics |
N-CHANNEL 250-V (D-S) MOSFET 102 MO @ 10V 110 MO @ 7.5V MO @ 4.5V | Avnet America |
N-CH SINGLE 250V PPAK SO-8 | TTI Europe |
Where can I find additional details, specifications and documents for a SI7190ADP-T1-RE3?
Additional datasheets, footprints and schematics for SI7190ADP-T1-RE3 are listed on our Part Details page. You can also find images and similar parts to SI7190ADP-T1-RE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI7190ADP-T1-RE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI7190ADP-T1-RE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI7190ADP-T1-RE3 fall under?
The SI7190ADP-T1-RE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI7190ADP-T1-RE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI7190ADP-T1-RE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI7190ADP-T1-RE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI7190ADP-T1-RE3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SI7190ADP-T1-RE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI7190ADP-T1-RE3 often in real-time on the comparison pages.
What if I can't find stock of SI7190ADP-T1-RE3?
You can fill out our help required form which you can use to request a quote for SI7190ADP-T1-RE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.