Status: | Unknown |
---|---|
Series: | ThunderFET Series |
RoHS: | Unknown |
Prices starting from US$0.44
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 17.2A |
Drain Source Voltage Vds | 200V |
On Resistance Rds(on) | 0.05ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 52W |
Transistor Case Style | PowerPAK SO |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | ThunderFET Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
N-CH 200V 17,2A 70mOhm PP SO8 | Rutronik |
Mosfet, , 200V, 17.2A, Powerpak So | Newark Electronics |
Single N-Channel 200 V 70 mOhm Surface Mount ThunderFET Technology Mosfet - SO-8 | Future Electronics |
N-CHANNEL 200 V (D-S) MOSFET 70 MO @ 10V 80 MO @ 7.5V MO @ 4.5V | Avnet America |
N-CH SINGLE 200V PPAK SO-8 | TTI Europe |
MOSFET, , 200V, 17.2A, POWERPAK SO | Farnell |
Where can I find additional details, specifications and documents for a SI7172ADP-T1-RE3?
Additional datasheets, footprints and schematics for SI7172ADP-T1-RE3 are listed on our Part Details page. You can also find images and similar parts to SI7172ADP-T1-RE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI7172ADP-T1-RE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI7172ADP-T1-RE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI7172ADP-T1-RE3 fall under?
The SI7172ADP-T1-RE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI7172ADP-T1-RE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI7172ADP-T1-RE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI7172ADP-T1-RE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI7172ADP-T1-RE3 have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for SI7172ADP-T1-RE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI7172ADP-T1-RE3 often in real-time on the comparison pages.
What if I can't find stock of SI7172ADP-T1-RE3?
You can fill out our help required form which you can use to request a quote for SI7172ADP-T1-RE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.