Status: | Unknown |
---|---|
Series: | TrenchFET Series |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
54,000
in stock
|
Buy Now | |
element14
from US$0.31
|
54,000
in stock
|
Buy Now | |
Farnell
from US$0.30
|
54,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.91
|
15,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.35
|
14,200
in stock
|
Buy Now | |
Future Electronics
from US$0.29
|
9,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.43
|
3,431
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.36
|
-
|
Buy Now | |
RS Americas
from US$0.74
|
-
|
Buy Now | |
TTI Europe
from US$0.28
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -50A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 0.0042ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -2.5V |
Power Dissipation Pd | 48W |
Transistor Case Style | PowerPAK SO |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | TrenchFET Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (20-Jun-2016) |
Mosfet, P-Ch, -30V, -50A, Powerpak So | Newark Electronics |
MOSFET, P-CH, -30V, -50A, POWERPAK SO | element14 |
Trans MOSFET P-CH 30V 23.1A 8-Pin PowerPAK SO T/R | Avnet Asia |
P-Ch 30V 50A 5,0W 0,0052R PowerPakSO8 | Schukat Electronic |
Si7149ADP Series 30 V 50 A 50 mOhm Surface Mount P-Channel Mosfet-PowerPAK SO-8 | Future Electronics |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET P-CH 30V 23.1A T/R | RS |
P-CH 30V 50A 4,2mOhm PPAK SO-8 | Rutronik |
SI7149ADP-T1-GE3 P-channel MOSFET Transistor, 18 A, 30 V, 8-Pin PowerPAK SO | Siliconix / Vishay SI7149ADP-T1-GE3 | RS Americas |
P-CH SINGLE -30V PPAK SO-8 | TTI Europe |
Where can I find additional details, specifications and documents for a SI7149ADP-T1-GE3?
Additional datasheets, footprints and schematics for SI7149ADP-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI7149ADP-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI7149ADP-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI7149ADP-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI7149ADP-T1-GE3 fall under?
The SI7149ADP-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI7149ADP-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI7149ADP-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI7149ADP-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI7149ADP-T1-GE3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Asia and Schukat Electronic have stock available or on a lead time for SI7149ADP-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI7149ADP-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI7149ADP-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI7149ADP-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.