Status: | Unknown |
---|---|
Series: | TrenchFET Series |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.00
|
11,445
in stock
|
Buy Now | |
element14
from US$1.06
|
11,445
in stock
|
Buy Now | |
Future Electronics
from US$0.79
|
3,000
in stock
|
Buy Now | |
TTI Europe
from US$0.91
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.53
|
296
in stock
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
Avnet Asia
from US$1.13
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -60A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 0.0032ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -3V |
Power Dissipation Pd | 104W |
Transistor Case Style | PowerPAK SO |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | TrenchFET Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (20-Jun-2016) |
MOSFET, P-CH, -30V, -60A, POWERPAK SO | element14 |
Single P-Channel 30 V 0.0039 Ohms Surface Mount Power Mosfet - PowerPAK-SO-8 | Future Electronics |
P-CH SINGLE -30V PPAK SO-8 | TTI Europe |
Mosfet, P-Ch, -30V, -60A, Powerpak So | Newark Electronics |
Trans MOSFET P-CH 30V 31.6A 8-Pin PowerPAK SO T/R | Avnet America |
Where can I find additional details, specifications and documents for a SI7135DP-T1-GE3?
Additional datasheets, footprints and schematics for SI7135DP-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI7135DP-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI7135DP-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI7135DP-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI7135DP-T1-GE3 fall under?
The SI7135DP-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI7135DP-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI7135DP-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI7135DP-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI7135DP-T1-GE3 have stock available?
Authorised distributors including element14, Farnell, Future Electronics, TTI Europe and Newark Electronics have stock available or on a lead time for SI7135DP-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI7135DP-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI7135DP-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI7135DP-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.