Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
540
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
24,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
4,676
in stock
|
Buy Now | |
element14
from US$0.26
|
4,676
in stock
|
Buy Now | |
Farnell
from US$0.25
|
4,676
in stock
|
Buy Now | |
Rutronik
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
from US$0.89
|
-
|
Buy Now | |
TTI Europe
from US$0.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Drain Source Voltage Vds | 30V |
Continuous Drain Current Id | 18A |
On Resistance Rds(on) | 0.0125ohm |
Transistor Mounting | Surface Mount |
No. of Pins | 8Pins |
RoHS Compliant | Yes |
P Channel 30 V 15 mO 3.5 W TrenchFET Power Mosfet - PowerPak 1212-8 (3x3) | Future Electronics |
Mosfet, P-Ch, 30V, 18A, Powerpak 1212 Rohs Compliant: Yes |Vishay SI7121ADN-T1-GE3 | Newark Electronics |
MOSFET, P-CH, 30V, 18A, POWERPAK 1212 | element14 |
P-Ch MOSFET PPAK1212 Cu wire 30V 26mohm | RS |
P-CH 30V 18A 12,5mOhm PPAK1212 | Rutronik |
Trans MOSFET P-CH -30V -12A 8-Pin PowerPAK T/R | Avnet America |
P-CH SINGLE -30V PPAK 1212-8 | TTI Europe |
Where can I find additional details, specifications and documents for a SI7121ADN-T1-GE3?
Additional datasheets, footprints and schematics for SI7121ADN-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI7121ADN-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI7121ADN-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI7121ADN-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI7121ADN-T1-GE3 fall under?
The SI7121ADN-T1-GE3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI7121ADN-T1-GE3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI7121ADN-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI7121ADN-T1-GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SI7121ADN-T1-GE3 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SI7121ADN-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI7121ADN-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI7121ADN-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI7121ADN-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.