Status: | Unknown |
---|---|
Series: | TrenchFET Series |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.41
|
920
in stock
|
Buy Now | |
TTI Europe
from US$0.37
|
48,000
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
920
in stock
|
Buy Now | |
element14
from US$0.43
|
920
in stock
|
Buy Now | |
Rutronik
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
Avnet Asia
from US$0.60
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | 6A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 0.025ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -3V |
Power Dissipation Pd | 6.3W |
Transistor Case Style | ChipFET |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | TrenchFET Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (20-Jun-2016) |
P-CH SINGLE -30V CHIPFET | TTI Europe |
P-Channel 30 V 0.03 Ohms Surface Mount Power Mosfet - SMD-8 | Future Electronics |
Mosfet, P-Ch, -30V, 6A, Chiffet | Newark Electronics |
MOSFET, P-CH, -30V, 6A, CHIFFET | element14 |
P-CH (D-S) 30V 6A 44mOhm 1206-ChipFET | Rutronik |
Trans MOSFET P-CH 30V 6A 8-Pin Chip FET T/R | Avnet America |
Where can I find additional details, specifications and documents for a SI5403DC-T1-GE3?
Additional datasheets, footprints and schematics for SI5403DC-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI5403DC-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI5403DC-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI5403DC-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI5403DC-T1-GE3 fall under?
The SI5403DC-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI5403DC-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI5403DC-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI5403DC-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI5403DC-T1-GE3 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for SI5403DC-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI5403DC-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI5403DC-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI5403DC-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.