Status: | Unknown |
---|---|
Series: | Si4963BDY |
RoHS: | Compliant |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.70
|
2,756
in stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
2,756
in stock
|
Buy Now | |
element14
from US$0.75
|
2,756
in stock
|
Buy Now | |
Chip One Stop
from US$0.52
|
2,445
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
RS Americas
from US$1.23
|
-
|
Buy Now | |
TTI Europe
from US$0.60
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Application Notes |
---|
Application Note AN808 |
Datasheet |
---|
Si4963BDY |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
PAD Pattern |
Packaging Information |
---|
Reel Information |
PACK-0007-6 |
Tape Information |
Package Drawings |
---|
5498 |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Dual Mosfet, Dual P Channel, -4.9 A, -20 V, 0.025 Ohm, -2.5 V, -1.4 V Rohs Compliant: Yes |Vishay SI4963BDY-T1-E3 | Newark Electronics |
MOSFET, P CH, -20V, 0.04OHM, -4.9A, SOIC | element14 |
Dual P-Channel 20 V 32 mOhms Surface Mount Power Mosfet - SOIC-8 | Future Electronics |
Transistor MOSFET Array Dual P-CH 20V 4.9A 8-Pin SOIC T/R | Avnet America |
SI4963BDY-T1-E3 P-channel MOSFET Module, 4.9 A, 20 V, 8-Pin SOIC | Siliconix / Vishay SI4963BDY-T1-E3 | RS Americas |
P-CH DUAL -20V SO8 | TTI Europe |
Where can I find additional details, specifications and documents for a SI4963BDY-T1-E3?
Additional datasheets, footprints and schematics for SI4963BDY-T1-E3 are listed on our Part Details page. You can also find images and similar parts to SI4963BDY-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI4963BDY-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI4963BDY-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI4963BDY-T1-E3 fall under?
The SI4963BDY-T1-E3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI4963BDY-T1-E3 when available in the Dual MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI4963BDY-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI4963BDY-T1-E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SI4963BDY-T1-E3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for SI4963BDY-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI4963BDY-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of SI4963BDY-T1-E3?
You can fill out our help required form which you can use to request a quote for SI4963BDY-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.