Status: | Unknown |
---|---|
Series: | Si4925DDY |
RoHS: | Compliant |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.71
|
7,420
in stock
|
Buy Now | |
Future Electronics
from US$0.43
|
137,500
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
60,000
in stock
|
Buy Now | |
TTI Europe
from US$0.34
|
22,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
4,618
in stock
|
Buy Now | |
element14
from US$0.43
|
4,618
in stock
|
Buy Now | |
Farnell
from US$0.45
|
4,618
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.40
|
3,910
in stock
|
Buy Now | |
Schukat Electronic
from US$0.39
|
2,800
in stock
|
Buy Now | |
CoreStaff
from US$0.51
|
2,500
in stock
|
Buy Now | |
Rutronik
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.77
|
-
|
Buy Now | |
Avnet Asia
from US$0.56
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Application Notes |
---|
Application Note AN808 |
Datasheet |
---|
Si4925DDY |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
PAD Pattern |
Packaging Information |
---|
Reel Information |
Tape Information |
PACK-0007-6 |
Package Drawings |
---|
5498 |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
Tech Tip |
---|
Specification Comparison |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
DUAL P-CH MOSFET SO-8 30V 29MOHM @ 10V- LEAD(PB) AND HALOGEN FREE | Future Electronics |
Transistor MOSFET Array Dual P-CH 30V 8A 8-Pin SOIC T/R | Avnet America |
P-CH DUAL -30V SO-8 | TTI Europe |
MOSFET Dual P-Ch 30V 7.3A TrenchFET SO8 | RS |
Mosfet, Pp-Ch, 30V, 8A, So8 | Newark Electronics |
MOSFET, PP-CH, 30V, 8A, SO8 | element14 |
Transistor: P-MOSFET x2 | Transfer Multisort Elektronik |
2xP-Ch 30V 8A 2,5W 0,029R SO8 | Schukat Electronic |
DUAL -30V 8A 29mOhm SO-8 | Rutronik |
SI4925DDY-T1-GE3 Dual P-channel MOSFET Transistor, 8 A, 30 V, 8-Pin SOIC | Siliconix / Vishay SI4925DDY-T1-GE3 | RS Americas |
Where can I find additional details, specifications and documents for a SI4925DDY-T1-GE3?
Additional datasheets, footprints and schematics for SI4925DDY-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI4925DDY-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI4925DDY-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI4925DDY-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI4925DDY-T1-GE3 fall under?
The SI4925DDY-T1-GE3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI4925DDY-T1-GE3 when available in the Dual MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI4925DDY-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI4925DDY-T1-GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SI4925DDY-T1-GE3 have stock available?
Authorised distributors including Future Electronics, Avnet America, TTI Europe, RS and Newark Electronics have stock available or on a lead time for SI4925DDY-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI4925DDY-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI4925DDY-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI4925DDY-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.