Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 5.3A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.046ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.5V |
Power Dissipation Pd | 2W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Continuous Drain Current Id N Channel | 5.3A |
Current Id Max | 4.3A |
Drain Source Voltage Vds N Channel | 60V |
Module Configuration | Dual |
On Resistance Rds(on) N Channel | 0.046ohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
MOSFET N-Channel 60V 4.3A SOIC8 | RS |
Dual N Channel Mosfet, 60V, 5.3A | Newark Electronics |
MOSFET 60V 5.3A 3.1W 58mohm @ 10V | Future Electronics |
Transistor MOSFET Array Dual N-CH 60V 5.3A 8-Pin SOIC T/R | Avnet America |
N-CH DUAL 60V SO-8 | TTI Europe |
MOSFET,NN CH,DIODE,60V,5.3A,8-SOIC | Farnell |
Where can I find additional details, specifications and documents for a SI4900DY-T1-GE3?
Additional datasheets, footprints and schematics for SI4900DY-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI4900DY-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI4900DY-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI4900DY-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI4900DY-T1-GE3 fall under?
The SI4900DY-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI4900DY-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI4900DY-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI4900DY-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI4900DY-T1-GE3 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for SI4900DY-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI4900DY-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI4900DY-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI4900DY-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.