Status: | Unknown |
---|---|
Series: | Si4896DY |
RoHS: | Compliant |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.08
|
16,900
in stock
|
Buy Now | |
element14
from US$1.36
|
16,900
in stock
|
Buy Now | |
Newark Electronics
from US$1.39
|
16,899
in stock
|
Buy Now | |
Future Electronics
from US$1.26
|
7,500
in stock
|
Buy Now | |
Avnet America
from US$1.02
|
-
|
Buy Now | |
TTI Europe
from US$0.81
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Application Notes |
---|
Application Note AN808 |
Datasheet |
---|
Si4896DY |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
PAD Pattern |
Packaging Information |
---|
Reel Information |
Tape Information |
PACK-0007-6 |
Package Drawings |
---|
5498 |
Reliability Data |
---|
Package Reliability |
Silicon Technology Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
MOSFET, N-CH, 80V, 6.7A, NSOIC-8 | element14 |
Mosfet, N-Ch, 80V, 6.7A, Nsoic-8 | Newark Electronics |
Si4896DY Series 80 V 6.7 A 16.5 mOhm Surface Mount N-Channel MOSFET - SOIC-8 | Future Electronics |
Trans MOSFET N-CH 80V 6.7A 8-Pin SOIC N T/R | Avnet America |
N-CH SINGLE 80V SO-8 | TTI Europe |
Where can I find additional details, specifications and documents for a SI4896DY-T1-GE3?
Additional datasheets, footprints and schematics for SI4896DY-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI4896DY-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI4896DY-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI4896DY-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI4896DY-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI4896DY-T1-GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SI4896DY-T1-GE3 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for SI4896DY-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI4896DY-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI4896DY-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI4896DY-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.