Status: | Unknown |
---|---|
Series: | Si4896DY |
RoHS: | Compliant |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.38
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.76
|
2,500
in stock
|
Buy Now | |
element14
from US$1.20
|
-
|
Buy Now | |
TTI Europe
from US$1.00
|
-
|
Buy Now | |
Farnell
from US$1.16
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Application Notes |
---|
Application Note AN808 |
Datasheet |
---|
Si4896DY |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
PAD Pattern |
Packaging Information |
---|
Reel Information |
Tape Information |
PACK-0007-6 |
Package Drawings |
---|
5498 |
Reliability Data |
---|
Package Reliability |
Silicon Technology Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Single N-Channel 80 V 0.0165 Ohms Surface Mount Power Mosfet - SOIC-8 | Future Electronics |
Si4896Dy-T1-E3Nch Rohs Compliant: No |Vishay SI4896DY-T1-E3 | Newark Electronics |
Trans MOSFET N-CH 80V 6.7A 8-Pin SOIC N T/R | Avnet America |
N-Ch MOSFET SO-8 80V 16.5mohm @ 10V Qg= | RS |
N-CH SINGLE 80V SO-8 | TTI Europe |
MOSFET, P, SO-8 | Farnell |
Where can I find additional details, specifications and documents for a SI4896DY-T1-E3?
Additional datasheets, footprints and schematics for SI4896DY-T1-E3 are listed on our Part Details page. You can also find images and similar parts to SI4896DY-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI4896DY-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI4896DY-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI4896DY-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI4896DY-T1-E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SI4896DY-T1-E3 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS and element14 have stock available or on a lead time for SI4896DY-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI4896DY-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of SI4896DY-T1-E3?
You can fill out our help required form which you can use to request a quote for SI4896DY-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.