Status: | Unknown |
---|---|
Series: | Si4866BDY |
RoHS: | Compliant |
Application Notes |
---|
Application Note AN808 |
Datasheet |
---|
Si4866BDY |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
PAD Pattern |
Packaging Information |
---|
Reel Information |
PACK-0007-6 |
Tape Information |
Package Drawings |
---|
5498 |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
Tech Tip |
---|
specification comparison |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
MOSFET, N CH, 12V, 21.5A, SOIC | Farnell |
Where can I find additional details, specifications and documents for a SI4866BDY-T1-GE3?
Additional datasheets, footprints and schematics for SI4866BDY-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI4866BDY-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI4866BDY-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI4866BDY-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI4866BDY-T1-GE3 fall under?
The SI4866BDY-T1-GE3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI4866BDY-T1-GE3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI4866BDY-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI4866BDY-T1-GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SI4866BDY-T1-GE3 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for SI4866BDY-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI4866BDY-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI4866BDY-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI4866BDY-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.