Status: | Unknown |
---|---|
Series: | Si4835DDY |
RoHS: | Compliant |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.51
|
5,701
in stock
|
Buy Now | |
Avnet Asia
from US$0.31
|
12,500
in stock
|
Buy Now | |
element14
from US$0.54
|
5,701
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
697
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
423
in stock
|
Buy Now | |
Rutronik
from US$0.32
|
-
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
RS Americas
from US$0.75
|
-
|
Buy Now | |
TTI Europe
from US$0.33
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
TrenchFET® power MOSFET |
100 % Rg and UIS tested |
Application Notes |
---|
Application Note AN808 |
Datasheet |
---|
Si4835DDY |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
PAD Pattern |
Packaging Information |
---|
Reel Information |
Tape Information |
PACK-0007-6 |
Package Drawings |
---|
5498 |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
Tech Tip |
---|
Specification Comparison |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Trans MOSFET P-CH 30V 8.7A 8-Pin SOIC N T/R | Avnet Asia |
MOSFET,P CH,DIODE,30V,13A,8-SOIC | element14 |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Mosfet, P-Ch, 30V, 13A, Soic | Newark Electronics |
P-CH 30V 13A 18mOhm SO-8 | Rutronik |
P-Channel 30 V 0.018 Ohm 5.6 W Surface Mount Power Mosfet - SOIC-8 | Future Electronics |
SI4835DDY-T1-GE3 P-channel MOSFET Transistor, 10.5 A, 30 V, 8-Pin SOIC | Siliconix / Vishay SI4835DDY-T1-GE3 | RS Americas |
P-CH SINGLE -30V SO-8 | TTI Europe |
Where can I find additional details, specifications and documents for a SI4835DDY-T1-GE3?
Additional datasheets, footprints and schematics for SI4835DDY-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI4835DDY-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI4835DDY-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI4835DDY-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI4835DDY-T1-GE3 fall under?
The SI4835DDY-T1-GE3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI4835DDY-T1-GE3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI4835DDY-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI4835DDY-T1-GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SI4835DDY-T1-GE3 have stock available?
Authorised distributors including Avnet Asia, element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for SI4835DDY-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI4835DDY-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI4835DDY-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI4835DDY-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.