Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.77
|
2,465
in stock
|
Buy Now | |
Future Electronics
from US$0.63
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.72
|
9,700
in stock
|
Buy Now | |
Newark Electronics
from US$1.16
|
2,465
in stock
|
Buy Now | |
element14
from US$0.82
|
2,465
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
RS Americas
from US$1.33
|
-
|
Buy Now | |
TTI Europe
from US$0.55
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 5.8A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.0155ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 1W |
Transistor Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Dual N-Channel 30 V 18.5 mOhms Surface Mount Power Mosfet - SOIC-8 | Future Electronics |
Mosfet, Dual N-Ch, 30V, 5.8A, Nsoic-8 | Newark Electronics |
MOSFET, DUAL N-CH, 30V, 5.8A, NSOIC-8 | element14 |
Transistor MOSFET Array Dual N-CH 30V 5.8A/8.2A 8-Pin SOIC T/R | Avnet America |
SI4816BDY-T1-E3 N-channel MOSFET Module, 5.8 A, 8.2 A, 30 V, 8-Pin SOIC | Siliconix / Vishay SI4816BDY-T1-E3 | RS Americas |
N-CH DUAL 30V SO-8 | TTI Europe |
Where can I find additional details, specifications and documents for a SI4816BDY-T1-E3?
Additional datasheets, footprints and schematics for SI4816BDY-T1-E3 are listed on our Part Details page. You can also find images and similar parts to SI4816BDY-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI4816BDY-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI4816BDY-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI4816BDY-T1-E3 fall under?
The SI4816BDY-T1-E3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI4816BDY-T1-E3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI4816BDY-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI4816BDY-T1-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI4816BDY-T1-E3 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SI4816BDY-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI4816BDY-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of SI4816BDY-T1-E3?
You can fill out our help required form which you can use to request a quote for SI4816BDY-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.