Status: | Unknown |
---|---|
Series: | Si4686DY |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.39
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
1,261
in stock
|
Buy Now | |
Newark Electronics
from US$1.04
|
-
|
Buy Now | |
Future Electronics
from US$0.52
|
-
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now | |
Avnet Asia
from US$0.93
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Application Notes |
---|
Application Note AN808 |
Datasheet |
---|
Si4686DY |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
PAD Pattern |
Packaging Information |
---|
Reel Information |
PACK-0007-6 |
Tape Information |
Package Drawings |
---|
5498 |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Mosfet, N Channel, 30V, 18.2A, Soic-8 | Newark Electronics |
Single N-Channel 30 V 9.5 mOhms Surface Mount Power Mosfet - SOIC-8 | Future Electronics |
Trans MOSFET N-CH 30V 13.8A 8-Pin SOIC N T/R | Avnet America |
MOSFET, N CH, 30V, 18.2A, SOIC | Farnell |
Where can I find additional details, specifications and documents for a SI4686DY-T1-E3?
Additional datasheets, footprints and schematics for SI4686DY-T1-E3 are listed on our Part Details page. You can also find images and similar parts to SI4686DY-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI4686DY-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI4686DY-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI4686DY-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI4686DY-T1-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI4686DY-T1-E3 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for SI4686DY-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI4686DY-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of SI4686DY-T1-E3?
You can fill out our help required form which you can use to request a quote for SI4686DY-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.