Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.82
|
35,740
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
25,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
17,757
in stock
|
Buy Now | |
element14
from US$0.64
|
17,757
in stock
|
Buy Now | |
Farnell
from US$0.83
|
17,757
in stock
|
Buy Now | |
TTI Europe
from US$0.47
|
5,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
12,500
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
RS Americas
from US$1.13
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Transistor Polarity | N and P Channel |
---|---|
Continuous Drain Current Id | 10A |
Drain Source Voltage Vds | 40V |
On Resistance Rds(on) | 0.0145ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 800mV |
Power Dissipation Pd | 3.1W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Continuous Drain Current Id N Channel | 10A |
Continuous Drain Current Id P Channel | -9.2A |
Drain Source Voltage Vds N Channel | 40V |
Drain Source Voltage Vds P Channel | -40V |
Module Configuration | Dual |
On Resistance Rds(on) N Channel | 0.0145ohm |
On Resistance Rds(on) P Channel | 0.0175ohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Trans MOSFET N/P-CH 40V 8A/7.2A | RS |
Dual N&P-Channel 40 V 0.0175/0.021 O Surface Mount Mosfet - SOIC-8 | Future Electronics |
Dual Mosfet, N And P Channel, 10 A, 40 V, 0.0145 Ohm, 10 V, 800 Mv Rohs Compliant: Yes |Vishay SI4564DY-T1-GE3 | Newark Electronics |
MOSFET, NP CH, W/DIODE, 40V, SO8 | element14 |
N/P-CH 40V SO-8 | TTI Europe |
Trans MOSFET N/P-CH 40V 8A/7.2A 8-Pin SOIC N T/R | EBV Elektronik |
SI4564DY-T1-GE3 Dual N/P-channel MOSFET Transistor, 7.2 A, 8 A, 40 V, 8-Pin SOIC | Siliconix / Vishay SI4564DY-T1-GE3 | RS Americas |
Where can I find additional details, specifications and documents for a SI4564DY-T1-GE3?
Additional datasheets, footprints and schematics for SI4564DY-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI4564DY-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI4564DY-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI4564DY-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI4564DY-T1-GE3 fall under?
The SI4564DY-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI4564DY-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI4564DY-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI4564DY-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI4564DY-T1-GE3 have stock available?
Authorised distributors including RS, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for SI4564DY-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI4564DY-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI4564DY-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI4564DY-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.