Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.83
|
2,345
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
72,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
13,819
in stock
|
Buy Now | |
element14
from US$0.68
|
13,819
in stock
|
Buy Now | |
Farnell
from US$0.66
|
13,819
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
RS Americas
from US$1.33
|
-
|
Buy Now | |
TTI Europe
from US$0.45
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N and P Channel |
---|---|
Continuous Drain Current Id | 5.3A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.046ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1V |
Power Dissipation Pd | 2W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Cont Current Id N Channel | 5.3A |
Cont Current Id P Channel | 3.9A |
Current Id Max | 4.3A |
Junction Temperature Tj Min | 150°C |
On State Resistance @ Vgs = 10V N Channel | 58mohm |
On State Resistance @ Vgs = 10V P Channel | 120mohm |
On State Resistance @ Vgs = 4.5V N Channel | 72mohm |
On State Resistance @ Vgs = 4.5V P Channel | 150mohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation N Channel 2 | 3.1W |
Power Dissipation P Channel 2 | 3.4W |
Termination Type | Surface Mount Device |
Voltage Vds Typ | 60V |
Voltage Vgs Max | 3V |
Si4559ADY Series 60 V 5.3A/3.9A Surface Mount N/P-Channel Mosfet - SOIC-8 | Future Electronics |
Mosfet, N/P, So-8 | Newark Electronics |
MOSFET, N/P, SO-8 | element14 |
N/P-Ch MOSFET SO-8 60V 58/120mohm @ 10V- | RS |
Trans MOSFET N/P-CH 60V 4.3A/3A 8-Pin SOIC N T/R | Avnet America |
MOSFET N/P-CH 60V 5.3A 8-SOIC | Siliconix / Vishay SI4559ADY-T1-E3 | RS Americas |
N/P-CH 60V SO-8 | TTI Europe |
Where can I find additional details, specifications and documents for a SI4559ADY-T1-E3?
Additional datasheets, footprints and schematics for SI4559ADY-T1-E3 are listed on our Part Details page. You can also find images and similar parts to SI4559ADY-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI4559ADY-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI4559ADY-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI4559ADY-T1-E3 fall under?
The SI4559ADY-T1-E3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI4559ADY-T1-E3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI4559ADY-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI4559ADY-T1-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI4559ADY-T1-E3 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SI4559ADY-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI4559ADY-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of SI4559ADY-T1-E3?
You can fill out our help required form which you can use to request a quote for SI4559ADY-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.