MOSFET, DUAL, NP, SO-8 | element14 |
Transistor Polarity | N and P Channel |
---|---|
Continuous Drain Current Id | 6A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.019ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.5V |
Power Dissipation Pd | 2W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -55°C |
Mosfet, N & P Channel, 30V, 0.028Ohm, 6A, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a Si4542DY?
Additional datasheets, footprints and schematics for Si4542DY are listed on our Part Details page. You can also find images and similar parts to Si4542DY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Si4542DY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Si4542DY price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Si4542DY you can contact the distributor directly for product support, shipping queries etc.
Is the Si4542DY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Si4542DY have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for Si4542DY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Si4542DY often in real-time on the comparison pages.
What if I can't find stock of Si4542DY?
You can fill out our help required form which you can use to request a quote for Si4542DY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.