Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.56
|
No stock
|
Buy Now | |
element14
from US$0.55
|
1,876
in stock
|
Buy Now | |
Farnell
from US$0.52
|
1,876
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
-
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
P-Channel  -3.5 A,-30V  RDS(ON) = 0.085 Ω @ VGS = -10V  RDS(ON) = 0.190 Ω @ VGS = -4.5V |
N-Channel  3.9 A, 30V  RDS(ON) = 0.065 Ω @ VGS = 10V  RDS(ON) = 0.095 Ω @ VGS = 4.5V |
High power and current handling capability in a widely used surface mount package |
High density cell design for extremely low RDS(ON) |
Dual (N & P-Channel) MOSFET in surface mountpackage |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | SI4532DY |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | Complementary |
Configuration | Dual |
V(BR)DSS Min (V) | ±30 |
VGS Max (V) | -20 |
VGS(th) Max (V) | ±3 |
ID Max (A) | -3.5 |
PD Max (W) | 2 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 0.19 N:95,P:190 |
RDS(on) Max @ VGS = 10 V (mΩ) | 0.19 N:65,P:85 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 5 |
Ciss Typ (pF) | N: 235, P: 420 |
Package Type | SOIC-8 |
MOSFET, N & P-CH, 30V, 3.9A, SOIC-8 | element14 |
Trans MOSFET N/P-CH 30V 3.9A/3.5A 8-Pin SOIC N T/R | EBV Elektronik |
MOSFET Dual N/P-Ch 30V 3.9A/3.5A SOIC8 | RS |
Dual Mosfet, N And P Channel, 3.9 A, 30 V, 53 Mohm, 10 V, 3 V Rohs Compliant: Yes |Onsemi SI4532DY | Newark Electronics |
Dual N & P-Channel 30 V 65 mOhm Surface Mount Field Effect Transistor - SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a SI4532DY?
Additional datasheets, footprints and schematics for SI4532DY are listed on our Part Details page. You can also find images and similar parts to SI4532DY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI4532DY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI4532DY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI4532DY fall under?
The SI4532DY is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to SI4532DY when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI4532DY you can contact the distributor directly for product support, shipping queries etc.
Is the SI4532DY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SI4532DY have stock available?
Authorised distributors including element14, Farnell, EBV Elektronik, RS and Newark Electronics have stock available or on a lead time for SI4532DY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI4532DY often in real-time on the comparison pages.
What if I can't find stock of SI4532DY?
You can fill out our help required form which you can use to request a quote for SI4532DY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.