Status: | Unknown |
---|---|
Series: | TrenchFET Series |
RoHS: | Unknown |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.17
|
No stock
|
Buy Now | |
Avnet America
from US$0.78
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.25
|
1,100
in stock
|
Buy Now | |
element14
from US$1.10
|
380
in stock
|
Buy Now | |
Farnell
from US$1.09
|
380
in stock
|
Buy Now | |
Newark Electronics
from US$1.22
|
-
|
Buy Now | |
Future Electronics
from US$0.77
|
-
|
Buy Now | |
RS Americas
from US$0.94
|
-
|
Buy Now | |
Avnet Asia
from US$1.03
|
-
|
Buy Now | |
TTI Europe
from US$0.77
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -36A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 0.0027ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -2.5V |
Power Dissipation Pd | 7.8W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | TrenchFET Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (20-Jun-2016) |
Trans MOSFET P-CH 30V 24.8A 8-Pin SOIC T/R | Avnet America |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
MOSFET, P-CH, -30V, -36A, SOIC | element14 |
P-Ch MOSFET SO-8 BWL 30V 3.3mohm @ 10V | RS |
Mosfet, P-Ch, -30V, -36A, Soic | Newark Electronics |
P-CH MOSFET SO-8 BWL 30V 3.3MOHM @ 10V | Future Electronics |
P-Channel 30-V (D-S) MOSFET Semiconductor | VISHAY-DALE MILWAUKEE RESISTOR SI4497DY-T1-GE3 | RS Americas |
P-CH SINGLE -30V SO-8 | TTI Europe |
Where can I find additional details, specifications and documents for a SI4497DY-T1-GE3?
Additional datasheets, footprints and schematics for SI4497DY-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI4497DY-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI4497DY-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI4497DY-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI4497DY-T1-GE3 fall under?
The SI4497DY-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI4497DY-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI4497DY-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI4497DY-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI4497DY-T1-GE3 have stock available?
Authorised distributors including Avnet America, Transfer Multisort Elektronik, element14, Farnell and RS have stock available or on a lead time for SI4497DY-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI4497DY-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI4497DY-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI4497DY-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.