Status: | Unknown |
---|---|
Series: | Si4490DY |
RoHS: | Compliant |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.17
|
No stock
|
Buy Now | |
Future Electronics
from US$0.80
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.67
|
2,500
in stock
|
Buy Now | |
TTI Europe
from US$0.82
|
2,500
in stock
|
Buy Now | |
RS Americas
from US$1.79
|
-
|
Buy Now | |
element14
from US$1.46
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Application Notes |
---|
Application Note AN808 |
Datasheet |
---|
Si4490DY |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
PAD Pattern |
Packaging Information |
---|
Reel Information |
PACK-0007-6 |
Tape Information |
Package Drawings |
---|
5498 |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
200V N-Ch 0.1Ohm@vgs=10V Tox=1000A Rohs Compliant: No |Vishay SI4490DY-T1-E3 | Newark Electronics |
Single N-Channel 200 V 0.08 Ohms Surface Mount Power Mosfet - SOIC-8 | Future Electronics |
Trans MOSFET N-CH 200V 2.85A 8-Pin SOIC N T/R | Avnet America |
N-CH SINGLE 200V SO-8 | TTI Europe |
SI4490DY-T1-E3 N-channel MOSFET Transistor, 2.8 A, 200 V, 8-Pin SOIC | Siliconix / Vishay SI4490DY-T1-E3 | RS Americas |
Where can I find additional details, specifications and documents for a SI4490DY-T1-E3?
Additional datasheets, footprints and schematics for SI4490DY-T1-E3 are listed on our Part Details page. You can also find images and similar parts to SI4490DY-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI4490DY-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI4490DY-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI4490DY-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI4490DY-T1-E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SI4490DY-T1-E3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TTI Europe and RS Americas have stock available or on a lead time for SI4490DY-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI4490DY-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of SI4490DY-T1-E3?
You can fill out our help required form which you can use to request a quote for SI4490DY-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.